HT470 Professional Wireless Handheld Transmitter

FLEXIBLE AND EXPANDABLE
for conference, medium theater and houses of worship applications

The rugged HT470 is an analog professional wireless handheld transmitter with pilot tone transmission to prevent unexpected startup noise. It continuously sends transmitter data, including low-battery information, to the receiver. An infrared data link in conjunction with the automatic frequency setup makes the HT470 extremely simple to use. The unique dipole-antenna design ensures reliable transmission even when one pole of the antenna is covered completely by the user's hand.

An enhanced battery identification automatically detects the used battery type and allows up to 14 hours of operation on one AA-size battery. The display shows the remaining operating time in hours.

Manufacturer Part Number
3301X00170
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specification 

Audio : Audio Frequency bandwidth: 35 to 20000 Hz 
Signal to Noise: 120 dB-A 
THD at 1 kHz: 0.7 Prozent 

Enhanced : 
Operating temperature range: -10 to 55 Celsius 
Peak deviation: 48 kHz kHz 

Radio : 
Switching bandwidth: 30 MHz 
Recommended simultaneous channels: 24 
Number of selectable frequencies: 1220 (selectable in 25kHz steps) 
Frequency Selection: Selectable frequency in 25kHz steps 
Wireless channels within device: - 
Radio Range (Line of Sight): 100m (depending on antenna system) 
Switchable RF Power: no 
Modulation: 
Pilot Tone: yes 

Transmitter : 
Nominal deviation: 20 kHz kHz 
Radio Output Power (min/max): 10 to 50 mW 
Microphone head versions: C5 
Interchangeable Microphone Head: no 

Battery 1: 
Batterietype: LR6 AA alkaline battery 
Number of Batteries: 1 
Operating Time: 7 h 

Battery 2: 
Batterietype: HR 6 AA (NiHM) rechargeable battery 
Number of Batteries: 1 
Operating Time: 8 h 

Battery 3: 
Batterietype: FR 6 AA lithium battery 
Number of Batteries: 1 
Operating Time: 14 h 

Design: 
Body: Plastic 
Finish: black 

Dimensions / Weight: 
Height: 237 mm 
Width: 51 mm 
Net Weight: 240 g