SPC4500 Active UHF Antenna Combiner

A powerful combinaton

SPC4500 is an active wide-band UHF antenna combiner for connecting up to four SST4500 IEM transmitters to create large multichannel systems. It works in an ultra wide frequency range from 500 to 865 MHz. The combiner features a green/orange/red status indicator LED for full control of systems status. Any unused antenna output is automatically terminated to prevent unwanted radio interference noise. The SPC4500 comes in a rugged half-rack metal housing and works with all passive AKG transmitter antennas.

Manufacturer Part Number
3098Z00010
EAN/UPC
0885038032458,885038032458
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Switching bandwidth (from/to)500 to 865

Operating temperature range-10 to 50 Celsius

Dimensions

Length190 mm

Height44 mm

Width200 mm

Net Weight1193 g

Antenna Input

Amount4

TypeBNC

GenderFemale

NoteRF input (50 Ohms), max. 50mW

Output current2000 mA

Output voltage12 V

Recommended load impedance50 Ohms

Antenna Output

Amount1

TypeBNC

GenderFemale

NoteRF Output (50 Ohms)

Recommended load impedance50 Ohms

Design

BodyMetal

Finishblack

Powering Interface

Current1400 mA

Internal Power Supplyno

TypeLockable DC Socket

Voltage12 V