SST4500 IEM Audio Transmitter

NO COMPROMISE

SST4500 IEM is a reference wireless in-ear monitoring stereo transmitter for live applications and professional installations. An integrated dbx compressor, different EQ settings, and the unique binaural room simulation algorithms provide outstanding audio performance. Its frequency preset banks support TV-channels and ensure easy and reliable frequency coordination. The radio output power can be set to 10, 20, 50 and 100mW (country-dependent). Optimized radio output power is important when the in-ear monitor system is used together with a wireless microphone system. The optional network remote control allows frequency coordination and monitoring via PC software Audio Architect™, iPhone/iPad/iPod or via Soundcraft Vi consoles. A complete line of accessories allows you to set up an absolutely reliable system with a large covering area.

Manufacturer Part Number
3095H00020
EAN/UPC
0885038032489,885038032489
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Finish: Black