The CBL410 PCC is a microphone for use with any PC or laptop. It improves audio quality when conferencing via VoIP. The microphone reproduces the voice with a clear and natural sound. With its 3.5mm stereo jack, it is a real plug-and-play device. No drivers are needed. Its cascading capability makes the CBL410 PCC the perfect tool for single-person usage in the office and/or for multiperson usage in a meeting room. This microphone provides optimum intelligibility and audio quality for your meetings.
Note:
General Specifications
Audio frequency bandwidth: 20 - 20000 Hz
Sensitivity: 3.88 mV/Pa
Signal to Noise: 58 dB-A
Dimensions
Length: 114 mm
Width: 114 mm
Height: 21 mm
Diameter: 114 mm
Net Weight: 159 g
Design
Finish: black or white
Audio Output
Type: Jack Stereo (1/4")
Gender: Male
Contacts: 3-pin
Powering Interface
Voltage: 1.5 to 5 V