
BGR-1927LRD
This is the “Next Generation” Rack you have been wanting! Choose a BGR enclosure for the most space efficiency and strength available, plus the latest options for installation flexibility.
BGR series rack enclosures have higher weight capacities, provide more usable rackspace, and incorporate more functionality than any other rack system on the market Our revolutionary patent-pending Lever Lock™ system gives you tool free installation of cable management accessories. New options include brush grommet rear doors and problem-solving extender bays.
Note:
Key Specifications
General Info
Gangable: Yes
Finish Type: Black Powder Coat
UL Standards Tested: UL1678
Listing Agencies/Third Party Information
ASCE: 7-10
RoHS: Yes
Greenguard: Yes
UL Listing No: E173107
Dimensions
Usable Depth: 24.4"
Usable Height: 33.375"
Capacity Weight (US): 12000
Depth: 27"
Height: 37.375"
Width: 23"
Primary Package Weight (US): 83
Rack Units: 19
Technical InformationRackrail Type: 10-32
Seismic Load Capacity: 1175
UL Load Capacity: 3000
Material: Steel
Mounting: Horizontal
Seismic Certified: Yes