PROVEN RELIABILITY
for use in houses of worship, conference rooms and theatres
The CK31 is a high-performance condenser microphone capsule with a wide cardioid polar pattern, especially designed for inexperienced speakers and applications where more than one person uses the microphone in turn.
The CK31 capsule is integrated in a rugged metal housing and fits any mounting module of the DAM Series. To prevent contact problems, the capsule is equipped with large-area, self-cleaning, gold-plated contacts with deep threads to prevent misalignment and ensure extra-long life. The package includes a special two-part windscreen, which efficiently reduces wind and pop noise.
Note:
Technical Specification
General : Audio frequency bandwidth: 50 to 20000 Hz
Equivalent noise level: 21 dB-A
Sensitivity: 20 mV/Pa
Signal to Noise: 73 dB-A
Electrical impedance: 600 Ohms
Recommended load impedance: 2000 Ohms
Polar Patterns: Cardioid
Powering Interface:
Voltage: 9 to 52 V
Current: 3 mA
Audio Output:
Type: Modular Series Standard
Design:
Finish: matte dark gray
Dimensions / Weight:
Height: 20 mm
Diameter: 13.5 mm
Net Weight: 5 g