SW3235 -Wireless Multimedia Presentation Podium

Be ready for your presentation – no matter what equipment you use. Keep everything securely in one place in our Multimedia Podium with a locking front door. You have space for an LCD screen and laptop on the large working surface. You can quickly access your keyboard and mouse with the sliding keyboard drawer.

Use the fold away side shelf for a document camera or overhead projector. Use the adjustable shelf in the storage cabinet to easily organize your equipment. The podium moves easily on four large casters (2 locking).

Made from high grade melamine laminate, the Multimedia Presentation Plus Podium comes in four finishes: Medium Oak, Maple, Walnut, and Mahogany to fit in any décor. It ships fully assembled by truck. You cannot beat the value.

Use the Multimedia Podium in classrooms, offices, or as church pulpits when you need easy access to a variety of presentation equipment that is securely stored in one location.

Manufacturer Part Number
SW3235-MP
EAN/UPC
0734680152376,734680152376
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product Dimensions: 45" H x 30" W x 25" D
  • Audience Size: up to 1,500 people
  • Warranty: 6 years electronics