The DAM Series GN gooseneck modules for permanent screw-on installation are available in three different lengths: 15cm (6in), 30cm (12in), 50cm (20in). Except for the GN30 OC with unterminated cable ends, all come with an in-line XLR phantom power adapter with integrated 250Hz bass rolloff, LED ring and ON/OFF jumper. A mini XLR connector eliminates the need for large holes in the furniture or time-consuming soldering work during installation. The gooseneck module fits all DAM Series capsules, CK31, CK32, CK33, CK47 and CK80, via highly reliable contacts.
Note:
General Specifications
Audio frequency bandwidth: 20 - 20000 Hz
Bass cut filter: 250 Hz
Recommended load impedance: 2000 Ohms
Design
Finishmatte dark gray
Audio Output
Type: Balanced XLR
Gender: Male
Contacts: 3-pin
Powering Interface
Voltage: 9 to 52 V
Current: 3 mA