Reference Supercardioid Condenser Microphone Capsule

The CK43 is a reference supercardioid condenser capsule with studio-quality audio performance. Due to the narrow 95° pickup angle, the supercardioid polar pattern is a good choice for all situations when unwanted noise typically arrives from the sides (e.g. in places of worship) and where people talk into the microphone from greater distances. The CK43 capsule is integrated into an extremely slim and rugged metal housing. It fits any mounting module of the modular series. to prevent contact problems the capsule is equipped with large-area, self-cleaning, gold-plated contacts with deep threads, which prevent misalignment and ensure extra-long life. The CK43 comes complete with a highly efficient windscreen.

Manufacturer Part Number
3165Z00020
EAN/UPC
0885038030614,885038030614
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Audio frequency bandwidth: 80 - 20000 Hz

Equivalent noise level: 30 dB-A

Sensitivity: 5 mV/Pa

Signal to Noise: 64 dB-A

Dimensions

Height: 20 mm

Diameter: 9 mm

Net Weight: 3.9 g

Audio Output

Type: Modular Series Standard