Floorpad Passive Circularly Polarized Directional Antenna

The FLOORPAD is for those applications when a relatively small coverage area is required, such as an exhibit booth, podium or lectern, or in a very limited area of activity on larger stages. Expect a coverage area close to the transmitter, and reduced signals from distant, potentially interfering sources. Typical range for a low power (10mW) bodypack is ~12m/37 feet radius, omnidirectional from the location of the FLOORPAD.
Since it is not a high gain system and it is placed on the ground, the FLOORPAD is able to maintain a high quality RF link to your wireless audio device while reducing reception of interference sources outside its range. This gives your wireless equipment tactical advantage against high powered TV transmitters, devices in the venue, or unknown systems operating next door or down the street.
The FLOORPAD is designed to meet the rigorous demands of touring and equipment rental companies. The tough, PVC molded pad can withstand the weight of a forklift and is not adversely affected if stood on during use.

Manufacturer Part Number
3009H00220
EAN/UPC
0885038034421,885038034421
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating frequency range: 470-740 MHz
Antenna gain: -1 dB
Pattern type: Floor omni
Average return loss: -7.04 dB
Impedance: 50 Ω
Finish: stage gray
Operating temperature: -10 to 40 °C (-14 to 40 °F)
Connector: BNC
Mounting: floor
Dimensions: 483x7 mm (19x0.26 in.)
Net weight: 1.5 kg (3.3 lbs)