The DAM+ Series reference gooseneck modules for permanent and mobile installation are available in three different lengths: 165mm (6.5in), 300mm (11.8in) or 500mm (19.7in). The extremely slim and rugged gooseneck modules feature an LED ring which indicates whether the phantom power is on or off. A special light-ring expander comes with every DAM+ gooseneck module to improve the visibility of the LED ring if necessary. For quick setup and maximum flexibility all gooseneck modules come with a DAM+ Series system connector. This high quality connector with gold- plated contacts reliably fits all available phantom power modules. The gooseneck module is compatible with all DAM+ Series capsules, CK41, CK43, CK49 via self-cleaning contacts. Their extremely deep thread groove prevents misalignment and ensures a long useful life of all DAM+ components.
Note:
General Specifications:
Finish: Black