With the C5 professional condenser vocal microphone, your voice will cut through the loudest mix - on any stage. Its cardioid polar pattern ensures maximum gain before feedback and has been optimized for use with in-ear monitor systems. An attachable presence boost adapter offers the unique choice of two sound flavors for a superior audio performance. A gold-plated transducer case protects the capsule from corrosion and humidity. The solid die-cast housing and its extremely rugged grille construction make the C5 an easy to use, reliable companion for tough stage jobs.
Note:
General Specifications
Polar Pattern: Cardioid
Audio frequency bandwidth: 65 - 20000 Hz
Equivalent noise level: 25 dB-A
Sensitivity: 4 mV/Pa
Signal to Noise: 69 dB-A
Electrical impedance: 200 Ohms
Recommended load impedance: 2000 Ohms
Dimensions
Height: 185 mm
Diameter: 51 mm
Net Weight: 345 g
Design
Body: metal
Finish: matte grayish blue
Audio Output
Type: Balanced XLR
Gender: Male
Contacts: 3-pin
Powering Interface
Voltage: 9 to 52 V
Current: 3 mA