HT45 High-Performance Wireless Handheld Transmitter

NO MORE CABLES
for houses of worship, hotels, clubs and band applications

The HT45 analog high-performance wireless handheld transmitter features a dynamic microphone capsule for demanding vocal performances. The cardioid polar pattern ensures maximum gain before feedback and lets your voice cut through any mix. Its spring-steel wire-mesh front grille protects the transducer from the hardships of on-stage use.

The HT45 provides a gain control for perfect adjustment of the input volume and a noiseless on/off/mute switch. A battery status indicator shows red before the battery goes dead, allowing the user to fully control his performance time.

Manufacturer Part Number
3246H00010
EAN/UPC
0885038027737,885038027737
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specification

Audio : Audio Frequency bandwidth: 70 to 20000 Hz
Signal to Noise: 105 dB-A
THD at 1 kHz: 0.8 Prozent

Enhanced :
Operating temperature range: -10 to 55 Celsius
Peak deviation: 45 kHz

Radio :
Switching bandwidth: 30 MHz
Recommended simultaneous channels: 5
Number of selectable frequencies: 8 Fixed frequencies
Frequency Selection: Fixed frequency
Wireless channels within device: -
Radio Range (Line of Sight): 30m
Switchable RF Power: no
Modulation: FM
Encryption: No encryption
Pilot Tone: no

Transmitter :
Nominal deviation: 15 kHz
Radio Output Power (min/max): 0 ... 0 mW
Microphone head versions: P5
Interchangeable Microphone Head: no
Transmitter Synchronization: Manual

Battery 1:
Batterietype: LR6 AA alkaline battery
Number of Batteries: 1
Operating Time: 7 h

Battery 2:
Batterietype: HR 6 AA (NiHM) rechargeable battery
Number of Batteries: 1
Operating Time: 8 h

Battery 3:
Batterietype: HR 6 AA (NiHM) rechargeable battery
Number of Batteries: 1
Operating Time: 8 h

Design:
Body: Plastic
Finish: black

Dimensions / Weight:
Height: 237 mm
Width: 51 mm
Net Weight: 214 g