Platinum Design Series 37 inch Microphone Stand Boom

Platinum Design Series boom system engineered to provide the highest level of performance and quality for high demanding applications with the positioning convenience and compact storage advantage only a tripod stand can provide when used with PDS T3664 or T1930 mic stands.. Night after night on stage or session after session in the studio, performances will never be compromised by a mic stand failure when you use the Platinum Design Series mic stands & booms.

Adjustable boom designed to be used with the T3664 or T1930 vertical mic stands. Friction notches on the boom swivel are designed to prevent sagging even when used with heavy microphones. Cast 0.5lb counterweight allows for proper boom positioning while maintaining boom arm balance. B2237 is adjustable from 22" to 37".

Manufacturer Part Number
B2237
EAN/UPC
0612079188550,612079188550
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Tube Finish : Ebony
Base Spread : 25" (653mm)
Boom Length : 22" - 37" (559mm - 940mm)
Shipping Weight : 2.00 lbs (0.91 kgs)
Stand Height : 19" - 30" (483mm - 762mm)