ML100 2-Cell C LED Flashlight

Designed for optimum light output, the new MAGLITE ML100 LED flashlights deliver performance oriented features in a sleeker compact design. Available in either 2 or 3 Cell C size, these advanced lighting instruments are driven by next-generation MAG-LED Technology. Now with more features...amazingly bright and longer battery life than ever before. PERSONALIZE for QUICK ACCESS to your PREFERRED FUNCTIONS Full Power Power Save (25%) Strobe (12/sec) SOS (Int'l Morse Code) Momentary On/Off

Manufacturer Part Number
ML100-S2DX6
EAN/UPC
0038739800233,038739800233
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Water-Resistant Yes - IPX4

Color Black

Drop Resistance 1 m

Type Mid Size

Technology LED

Lumens 137 lm

Length 9.135 in. 232.029 mm

Beam Distance 307 Meters

Barrel Diameter 1.199 in. 30.455 mm

Run Time High 13h

Run Time Low 48h

Run Time Eco N/A

Head Diameter 1.977 in. 50.216 mm

Batteries Not included

Battery Type C Cell Alkaline

Battery Quanity 2

Power Management No

Weight With Batteries 15.2 oz. 430.912 g

Rechargeable No

Peak Beam Intensity 23571cd

Special Features

  • Full Power
  • Power Save (25%)
  • Strobe (12/sec)
  • SOS (Int'l Morse Code)
  • Momentary On/Off