Hemispherical Boundary Layer Microphone

The CBL99 is a hemispherical boundary layer microphone designed to deliver superior results for a multitude of recording applications. The CBL99 is small, lightweight and easy to place. Since the transducer sits in a metal plate only 5mm (0.2 in) thick, the plate doesn’t interfere with or color the sound. Frequency response is very uniform within its hemisphere, and it captures the “room sound” of an instrument very accurately. The CBL99 requires 9V - 52V phantom power. Its output is balanced via a professional XLR connector with switchable bass-cut filter.

Manufacturer Part Number
2762X00110
EAN/UPC
0885038028420,885038028420
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Audio frequency bandwidth: 20 - 20000 Hz

Equivalent noise level: 16 dB-A

Sensitivity: 20 mV/Pa

Signal to Noise: 78 dB-A

Recommended load impedance: 2000 Ohms

Dimensions

Height: 5 mm

Diameter: 80 mm

Net Weight: 56 g

Design

Finish: matte black

Audio Output

Type: Balanced XLR

Gender: Male

Contacts: 3-pin

Powering Interface

Voltage: 9 to 52 V

Current: 2 mA