GN15 ESP High-Performance Modular Gooseneck Modules

The DAM Series GN ESP gooseneck modules for fixed and mobile installation features a programmable mute switch that can be set to various functions, e.g. on/off, push-to-talk or push-to-mute. Together with the clearly visible LED ring for MIC ON/OFF indication, the GN ESP modules can serve perfectly as a small-discussion system. The GN ESP gooseneck modules are available in three different lengths: 15cm (6in); 30cm (12in) and 50cm (20in). The electronic circuit design provides high immunity to radio-frequency interference. The gooseneck module fits all DAM Series capsules, CK31, CK32, CK33, CK47 and CK80, via highly reliable contacts.

Manufacturer Part Number
2765H00450
EAN/UPC
9002761016376
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Audio frequency bandwidth: 20 - 20000 Hz

Recommended load impedance: 2000 Ohms

Design

Finish: matte dark gray

Audio Output

Type: Balanced XLR

Gender: Male

Contacts: 3-pin

Powering Interface

Voltage: 9 to 52 V

Current: 3.5 mA