Fast-Fold Deluxe Screen System

The Fast-FoldĀ® Deluxe Screen System is designed for rental and staging environments, and features easy release latches on the frame for efficient set up and tear down.

Manufacturer Part Number
88609N
EAN/UPC
0717068615908,717068615908
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Fast-Fold Deluxe Screen System
Format: HDTV (16:9)
Size: 79" x 140" or 161" diagonal
Surface: Da-Mat
Options: No Case, No Legs