Hypercardioid Condenser Gooseneck Microphones

The CGN99 H/S and CGN99 H/L, part of the DAC Series, are condenser gooseneck microphones with a hypercardioid polar pattern. They are a good choice for all situations when unwanted noise arrives from the sides or where people talk into the microphone from greater distances. The rugged gooseneck is available in two different lengths: C/S: 30cm (12in); C/L: 50cm (20in) and ideal for fixed and mobile installations. CGN99 H/S and CGN99 H/L come with an integrated XLR phantom power adapter with 250Hz bass rolloff. The phantom power adapter connects to any standard mixer input with 9V to 52V power supply.

Manufacturer Part Number
2965X00140
EAN/UPC
0885038028376,885038028376
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Audio frequency bandwidth: 50 - 19000 Hz

Equivalent noise level: 21 dB-A

Sensitivity: 12 mV/Pa

Signal to Noise: 73 dB-A

Electrical impedance: 600 Ohms

Recommended load impedance: 2000 Ohms

Polar Pattern: Hypercardioid

Dimensions

Height: 380 mm

Diameter: 13.5 mm

Net Weight: 160 g

Design

Finish: black

Audio Output

Type: Balanced XLR

Gender: Male

Contacts: 3-pin

Powering Interface

Voltage: 9 to 52 V

Current: 3 mA