The P820 Tube high-performance multi-pattern tube microphone is an excellent tool for highlighting lead vocals, brass instruments, electric guitars and drums. With its dual one-inch diaphragm capsule and the advanced ECC83 dual-triode circuitry, the P820 Tube delivers real tube sound and raises the bar in its class of affordable tube microphones.
Note:
General Specifications
Audio frequency bandwidth: 20 - 20000 Hz
Equivalent noise level: 16 dB-A
Sensitivity20 mV/Pa
Signal to Noise: 78 dB-A
Preattenuation Pad: -20 dB
Bass cut filter: 80 - 12 dB/octave (selectable on remote control unit)
Electrical impedance: <= 200 Ohms
Recommended load impedance: >= 1000 Ohms
Polar Patterns: Cardioid, Omnidirectional, and Figure of eight
Dimensions
Length: 212 mm
Diameter: 54 mm
Net Weight: 765 g
Audio Output
Type: Balanced XLR
Gender: Male
Contacts: 3-pin
Powering Interface
Powering: 210-240 VAC or 110-120 VAC (selectable)
Primary Fuse: 125 mA/250 V slow-blow