SchoolMate Personal Stereo Headphone with in-line Volume, Leatherette

The HamiltonBuhl MS2LV  headphones feature rugged construction for long term durability and lightweight on-ear design for all-day comfort, making this headphone the perfect tool in today's tech filled classrooms.  

As schools continue to upgrade their classrooms with ever growing number of tech tools and devices, each student needs a high quality, durable headphone to get the most out of their high tech lessons and HamiltonBuhl's MS2LV stereo headphone with in-line volume control not only provides rugged durability and high quality sound, but the lightweight, on-ear design with leatherette cushions allows for all-day comfort.

With features such as our unique 6' Dura-Cord™ (chew, kink and knot-resistant, PVC-jacketed, braided cord), and the Anti-Lice storage bag (heavy-duty, write-on, moisture-resistant, reclosable bag that kills lice within 24-48 hours), the HamiltonBuhl MS2LV headphone is the ideal choice for day-to-day school lessons and testing!

Manufacturer Part Number
MS2LV
EAN/UPC
0681181120246,681181120246
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Design: Personal, on-ear
Cushions: Leatherette, replaceable
Volume Control: ln-line
Plug: 3.5 mm stereo
Cord: 6' Dura-Cord™ - chew-resistant, PVC-jacketed, braided nylon
Speaker drivers: 40mm
Frequency response: 20Hz -20KHz
Impedance: 32 Ω
Sensitivity: 100dB
Anti-Lice Storage Bag: Heavy-duty, write-on, moisture-resistant, reclosable bag. Helps prevent the spread of lice! When sealed in the bag, lice are killed in 24-48 hours without the use of chemicals.
Compatible with:
MP3 Players
Cell Phones / Mobile Devices
Tablets / eReaders
Chromebooks
Computers (PC)
CD Players / Stereos
TVs
Most Gaming Systems