The C520 professional head-worn condenser microphone with maximum dynamic range for perfect vocal sound. An ideal choice for frontmen, singing keyboardists, drummers, guitarists and dancing performers needing a hands-free microphone. The moisture shield prevents perspiration from penetrating into the transducer element, ensuring a high degree of humidity protection for the microphone. The C520 provides a transducer shock mount to reduce body noise to a minimum. Its cardioid polar pattern effectively rejects unwanted ambient noise. The microphone arm mounts on either the left or the right side of the headband.
Note:
General Specifications
Audio frequency bandwidth: 60 - 20000 Hz
Equivalent noise level: 31 dB-A
Sensitivity: 5 mV/Pa
Signal to Noise: 63 dB-A
Electrical impedance: 200 Ohms
Recommended load impedance: 2000 Ohms
Polar PatternCardioid
Dimensions
Length: 195 mm
Height: 195 mm
Net Weight: 26 g
Design
Finish: matte black
Audio Output
Type: Balanced XLR
Gender: Female
Contacts: 3-pin
Powering Interface
Voltage: 9 to 52 V
Current: 2 mA