The PZM11 professional boundary layer microphone is designed for security and surveillance applications. The PZM11 is characterized by a consistent pickup anywhere around the mic. Low frequencies below the voice range are rolled off to reduce the pickup of heating, ventilation or air-conditioning rumble (HVAC noise). The high-frequency response is boosted slightly to aid clarity and articulation. The PZM11 has a mic-level output and is powered by 12-48V phantom power. Electronics on the rear of the plate offer screw terminals, eliminating the need for connectors.
Note:
General Specifications
Audio frequency bandwidth: 80 - 20000 Hz
Equivalent noise level: 26 dB-A
Sensitivity: 5 mV/Pa
Signal to Noise: 68 dB-A
Dimensions
Length: 115 mm
Width: 70 mm
Height: 29 mm
Net Weight: 71 g
Design
Finish: off-white
Audio Output
Type: screw material
Powering Interface
Voltage: 12 to 48 V