The CGN99 H/S and CGN99 H/L, part of the DAC Series, are condenser gooseneck microphones with a hypercardioid polar pattern. They are a good choice for all situations when unwanted noise arrives from the sides or where people talk into the microphone from greater distances. The rugged gooseneck is available in two different lengths: C/S: 30cm (12in); C/L: 50cm (20in) and ideal for fixed and mobile installations. CGN99 H/S and CGN99 H/L come with an integrated XLR phantom power adapter with 250Hz bass rolloff. The phantom power adapter connects to any standard mixer input with 9V to 52V power supply.
Note:
General Specifications
Audio frequency bandwidth: 50 - 19000 Hz
Equivalent noise level: 21 dB-A
Sensitivity: 12 mV/Pa
Signal to Noise: 73 dB-A
Electrical impedance: 600 Ohms
Recommended load impedance: 2000 Ohms
Polar Pattern: Hypercardioid
Dimensions
Height: 380 mm
Diameter: 13.5 mm
Net Weight: 160 g
Design
Finish: black
Audio Output
Type: Balanced XLR
Gender: Male
Contacts: 3-pin
Powering Interface
Voltage: 9 to 52 V
Current: 3 mA