The DST99 S is a paging microphone with cardioid polar pattern for general public address and communication use. The DST99 S provides a frequency response tailored to speech use, for optimum intelligibility as well as good off-axis rejection, high gain before feedback and suppression of unwanted ambient noise. The all-metal body ensures a long useful life for the microphone, even in tough day-to-day use.
The DST99 S is mounted on a table stand with an on/off switch and supplies a coiled cable with three-pin XLR connector. Using a dynamic capsule, the DST99 S does not require any powering.
Note:
Technical Specification
General : Audio Frequency bandwidth: 150 to 15000 Hz
Sensitivity: 2.2 mV/Pa
Electrical Impedance: 530 Ohms
Recommended Load Impedance: 2000 Ohms
Polar Pattern: cardioid
Audio Output:
Type: Balanced XLR
Gender: Male
Contacts: 3-pin
Design: Body: Metal
Finish: matte black
Dimensions / Weight:
Length: 120 mm
Width: 300 mm
Height: 160 mm