Paragon/Series E Electric Projection Screen

Paragon is a heavy-duty electric (motorized) projection screen. Ideal for large venues like auditoriums and lecture halls. Choose the Paragon for any setting where a very large screen is required. Motor is installed on special vibration insulators inside a 6" (152mm) diameter steel roller. Operation is smooth, quiet, and reliable. Case is made of white extruded aluminum and can be suspended anywhere, with controls wherever they’re needed. Paragon/Series E—Motorized screen is available in sizes through 28' (853cm) wide.

Manufacturer Part Number
114229
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number 114229
Surface material Matt White XT1000E
Image Format 16:10
Diagonal size 307"
Image/Viewable area 162 1/2" x 260"
Overall size 167 1/2" x 264"
Case length 274"
Product weight 484 pounds