High-Performance Dynamic ENG Microphone

he D230 is a rugged dynamic ENG microphone that delivers exceptional sensitivity and clarity. For decades it has been a standard in the demanding news-gathering field. Because of its omnidirectional pickup, it is insensitive to varying speech distances. An integrated windscreen efficiently reduces wind noise and plosives. The D230 features an extended shaft for easy placement of station flags without typical handling problems. The body is made of extremely rugged die-cast metal with a nonreflective surface for low-profile on-camera operation.

Manufacturer Part Number
2558X00020
EAN/UPC
0885038026631,885038026631
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Audio frequency bandwidth: 40 - 20000 Hz

Sensitivity: 2.5 mV/Pa

Electrical impedance: 320 Ohms

Recommended load impedance :1000 Ohms

Polar Pattern: Omnidirectional

Dimensions

Width: 50 mm

Height: 280 mm

Net Weight: 225 g

Design

Body: Metal

Finish: dark gray

Audio Output

Type: Balanced XLR

Gender: Male

Contacts: 3-pin