Powered Rack/Chassis with DVI-D 2-Port CAT6 STP Transmitter with Local Loop

Extend DVI-D signals to 32 remote displays up to 220 feet plus 16 local monitors with one unit.

Manufacturer Part Number
RK-DVS-TX8S
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Rack-DVS200 Specifications

Video Data: DVI
Resolution: 1920x1200 @ 60H, Resolution up to 1280x1024 min. 75H

Power Supply: Universal Switchmode PSU (90-240V Input) 5VDC

Input Interface: DVI-D(SingleLink)
Upgradable: Onboard Flash
Dimensions: 17.063"L x 3.437"Wx5.312"H