Medium Flat Panel Swivel Table Stand (without interface)

A swivel table stand designed to hold medium flat panel monitors or TVs.

  • Free-standing with bolt-down capability for permanent installations
  • Suitable for residential and commercial applications

Manufacturer Part Number
MSS6000B
EAN/UPC
0841872066844,841872066844
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Color: Black
  • Manual Height Adjustment: 5.25
  • Mounting Method: Free Standing and Bolt-down
  • Orientation: Landscape
  • Overall Dimensions (H x W x D): 19.3" x 14.3" x 9.3" (489 x 362 x 236mm)
  • Pivot (numerical value): Yes, up to 45° in either direction with optional stops at 15°, 25° and 35°
  • Post-Installation Leveling (Roll): Yes
  • Shipping Weight: 33.00
  • TV Height Range: 15 - 32" (381 - 813mm)
  • Typical Screen Sizes: 30 - 50"
  • Weight Capacity: 150 lbs (68.kg)