K271 MKII Headphone

The K271 MKIIs are professional over-ear headphones for studio and live use. They combine the comfort of an over-the-ear design and the benefits of closed-back technology for best possible sound reproduction. The sealed design ensures low signal bleeding into microphones in the studio and maximum isolation for live mixing applications.

The K271 MKIIs feature a switch in the headband that mutes the audio just as soon as the headphones are taken off. They provide a professional mini XLR connector for quick replacement of the cable. The package includes a 3m (10ft) straight and 5m (16ft) coiled cable.

Manufacturer Part Number
2470X00190
EAN/UPC
0885038021209,885038021209
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Headphone type: closed
Audio Frequency bandwidth: 16 to 28000 Hz
Sensitivity headphones: 104 dB SPL/V
Max. Input Power: 200 mW
Rated Impedance: 55 Ohms
Detachable cable: yes
Cable Length: 3 m
Earpads Replaceable: yes
Output Type: Screw-on Jack Combo (1/4" and 1/8")
Gender: Male
Contacts: 3-pin
Interface Finish: Gold
Length: 110 mm
Width: 205 mm
Height: 200 mm
Net Weight: 240 g