The C519 professional miniature condenser microphone clips gently onto the bell of a trumpet, saxophone, trombone, tuba, didgeridoo or any other wind instrument. Its tight cardioid polar pattern makes the C519 an ideal tool for use near monitor wedges, and its flat frequency response delivers a natural, powerful and clear sound. The MPAV from C519 M features an integrated, switchable bass cut for adjusting the microphones frequency response. The C519 ML package includes a mini-XLR cable and the unique A400 adapter plate for easy mounting onto wireless body-pack transmitters PT40/45/450/470.
Note:
General Specifications
Audio frequency bandwidth: 60 - 20000 Hz
Equivalent noise level: 31 dB-A
Sensitivity :5 mV/Pa
Signal to Noise: 63 dB-A
Electrical impedance: 200 Ohms
Recommended load impedance: 2000 Ohms
Polar Pattern: Cardioid
Dimensions
Width: 47 mm
Height: 213 mm
Net Weight: 195 g
Design
Body: metal
Finish: matte black
Audio Output
Type: Mini XLR
Gender: Female
Contacts: 3-pin
Powering Interface
Voltage: 9 to 52 V
Current: 2 mA