Professional Head-Worn Condenser Microphone With Mini XLR Connector

The C520 professional head-worn condenser microphone with maximum dynamic range for perfect vocal sound. An ideal choice for frontmen, singing keyboardists, drummers, guitarists and dancing performers needing a hands-free microphone. The moisture shield prevents perspiration from penetrating into the transducer element, ensuring a high degree of humidity protection for the microphone. The C520 provides a transducer shock mount to reduce body noise to a minimum. Its cardioid polar pattern effectively rejects unwanted ambient noise. The microphone arm mounts on either the left or the right side of the headband.

Manufacturer Part Number
3066X00020
EAN/UPC
0885038018667,885038018667
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Audio frequency bandwidth: 60 - 20000 Hz

Equivalent noise level: 31 dB-A

Sensitivity: 5 mV/Pa

Signal to Noise: 63 dB-A

Electrical impedance: 200 Ohms

Recommended load impedance: 2000 Ohms

Polar PatternCardioid

Dimensions

Length: 195 mm

Height: 195 mm

Net Weight: 26 g

Design

Finish: matte black

Audio Output

Type: Mini XLR

Gender: Female

Contacts: 3-pin

Powering Interface

Voltage: 9 to 52 V

Current: 2 mA