C519 ML Microphone

The C519 professional miniature condenser microphone clips gently onto the bell of a trumpet, saxophone, trombone, tuba, didgeridoo or any other wind instrument. Its tight cardioid polar pattern makes the C519 an ideal tool for use near monitor wedges, and its flat frequency response delivers a natural, powerful and clear sound. The MPAV from C519 M features an integrated, switchable bass cut for adjusting the microphone’s frequency response. The C519 ML package includes a mini-XLR cable and the unique A400 adapter plate for easy mounting onto wireless body-pack transmitters PT40/45/450/470.

Manufacturer Part Number
3065X00020
EAN/UPC
0885038018643,885038018643
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Audio frequency bandwidth: 60 - 20000 Hz

Equivalent noise level: 31 dB-A

Sensitivity :5 mV/Pa

Signal to Noise: 63 dB-A

Electrical impedance: 200 Ohms

Recommended load impedance: 2000 Ohms

Polar Pattern: Cardioid

Dimensions

Width:  47 mm

Height: 213 mm

Net Weight: 195 g

Design

Body: metal

Finish: matte black

Audio Output

Type: Mini XLR

Gender: Female

Contacts: 3-pin

Powering Interface

Voltage: 9 to 52 V

Current: 2 mA