DAM GN15 E Microphone

The DAM Series GN E gooseneck modules for fixed and mobile installation comes with an integrated XLR phantom power adapter with 250Hz bass rolloff, LED ring and ON/OFF jumper. It connects to any standard mixer input with 9V - 52V power supply. The DAM Series GN E gooseneck modules are available in three different lengths: 15cm (6in), 30cm (12in), 50cm (20in). They work perfectly with the extensive range of mounting accessories available in the AKG catalog. The gooseneck module fits all DAM Series capsules, CK31, CK32, CK33, CK47 and CK80, via highly reliable contacts.

Manufacturer Part Number
2765H00020
EAN/UPC
9002761003079
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Audio frequency bandwidth: 20 - 20000 Hz

Bass cut filter: 250 Hz

Recommended load impedance: 2000 Ohms

Design

Finishmatte dark gray

Audio Output

TypeBalanced: XLR

Gender: Male

Contacts: 3-pin

Powering Interface

Voltage: 9 to 52 V

Current: 3 mA