Pro Performance
Designed to wake the neighbors
Rich Pro Audio
Designed for clear, accurate audio reproduction
Portable Convenience
Designed to pack anywhere and setup in minutes
MTX ThunderPro2 cabinet loudspeakers are designed for people that love their music and want to listen to it loud. These loudspeakers are designed for mobile DJs, musicians, and loud music fans everywhere.
Start The Party
These sturdy loudspeakers are durable enough for your home party system, garage, or live performances anywhere. The high output sound is created using dual 12" woofers that delivers exceptional mid and low frequency sound reproduction and a 1" horn loaded tweeter perfect for delivering crystal clear vocals and high frequencies at high volumes. The TP2400 has a 4Ω impedance and is capable of producing up to 400-watts Peak power.
TP2400 Key Features
Professional Grade Audio At Consumer Prices
Pro Audio, Thunder SPL
The unit includes a stainless steel grille that protects the drivers from party mishaps and transportation snafus. The MDF enclosure is durable and designed to withstand the massive SPL generated inside the enclosure. The unit is covered with aviation grade carpet that can withstand extreme use and it has integrated sure grip handles in the sides for easy mobility. Corner braces protect the enclosure from damage and the 5-way binding posts and 1/4" input jack make connecting your source to the loudspeakers fast and easy.
Note:
Tech Specs
RMS Power (Watts): 200W