The C3000 high-performance, large-diaphragm condenser microphone has been a standard for live applications and studio recording for almost two decades. It is an excellent choice for vocals, electric and acoustic guitars, drum overhead and brass instrument miking. The switchable attenuation pad and low-cut filter enable high SPL up to 150dB and eliminate proximity effect. The redesigned C3000 presents itself as a cost-effective, rugged workhorse with a sleek and classy finish.
Note:
General Specifications
Polar Pattern: Cardioid
Audio frequency bandwidth: 20 - 20000 Hz
Maximum SPL: 150 dB
Equivalent noise level: 14 dB-A
Sensitivity: 20 mV/Pa
Signal to Noise: > 80 dB-A
Preattenuation Pad:-10 dB
Bass cut filter: 500 Hz, 6dB/octave
Electrical impedance: < 200 Ohms
Recommended load impedance: > 1000 Ohms
Dimensions
Height162 mm
Width53 mm
Diameter19 mm
Net Weight320 g
Design
Finish: black
Audio Output
Type: Balanced XLR
Gender: Male
Contacts: 3-pin
Powering Interface
Voltage: 9 to 52 V, 2mA
Current: 2 mA