Professional Flush-Mount Boundary Layer Microphone

Inconspicuous assistant
for ticket-window, courtroom and security applications

The PZM10 and PZM10 LL, part of the Pressure Zone Microphone® line, are designed for security, surveillance, and conference-table use. The special housing design allows the microphones to be mounted into tables, walls or ceilings easily and inconspicuously.

Using Pressure Zone Microphone® technology, the PZM10 and PZM10 LL are highly sensitive and deliver a wide and smooth frequency response. Thus the PZM10 and PZM10 LL are characterized by excellent clarity and a consistent pickup anywhere around the mic.

Manufacturer Part Number
3327H00010
EAN/UPC
0885038024842,885038024842
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specification

General :
Audio Frequency bandwidth: 80 to 20000 Hz
Sensitivity: 2.5 mV/Pa
Equivalent Noise Level: 26 dB-A
Signal to Noise: 68 dB-A
Recommended Load Impedance: 2000 Ohms

Powering Interface:
Voltage: 12 to 48 V

Audio Output:
Type: Balanced XLR
Gender: Male
Contacts: 3-pin

Design:
Finish: off-white

Dimensions / Weight:
Height: 72 mm
Diameter: 39 mm
Net Weight: 74 g