The PCC170 and the PCC170 SW are professional boundary layer microphones with supercardioid polar pattern to minimize background noise and feedback. The microphones are designed for use on boardroom tables or lecterns. Both microphones provide a bass-tilt switch, allowing the user to tailor the low-end response and reduce subsonic noise. The included RFI suppression ensures trouble-free operation even with active cell phones nearby. The PCC170 SW has a silent-operating programmable membrane switch that can be configured for touch on/off, momentary on or momentary off. For easy installation, both microphones offer an XLR connector and a detachable cable.
Note:
General Specifications
Audio frequency bandwidth: 50 - 20000 Hz
Equivalent noise level: 22 dB-A
Sensitivity: 22 mV/Pa
Signal to Noise: 72 dB-A
Dimensions
Length: 123 mm
Width:86 mm
Height: 23 mm
Design
Finish: black
Audio Output
Type: Switchcraft TB3M
Gender: Male
Contacts: 3-pin
Powering Interface
Voltage: 12 to 48 V