CM311A/SH Microphone

The CM311 reference head-worn condenser microphone is designed for touring and live-sound applications. It sounds like the best handheld microphones – full, clear and distortion-free, even with the loudest singers.

Differoid® stands for differential cardioid, which cancels ambient noise from floor monitors, crowds and other sources. Controlled field tests show that the Differoid provides up to 12dB more gain before feedback than conventional cardioid microphones. Many users of CM311 say that their house mix is better because the mic’s isolation is nearly complete.

The CM-311A is powered by a 9V battery or phantom power. It has a battery belt pack with an on/off switch, a programmable mic on/off switch, and a “Mic On” LED. The microphone comes with a custom molded hard plastic case.

Differoid noise-cancelling technology     
for highest ambient noise rejection   

Cardioid polar pattern   
for outstanding gain before feedback  

Condenser capsule with internal shock mount 
for efficient rejection of mechanical and body noise 

Robust headband construction 
​for maximum comfort and freedom of movement

Manufacturer Part Number
6000H50950
EAN/UPC
0885038025306,885038025306
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio Frequency bandwidth: 50 to 17000 Hz
Sensitivity: 1.25 mV/Pa
Equivalent Noise Level: 26 dB-A
Signal to Noise: 68 dB-A
Electrical Impedance: 75 Ohms
Powering Voltage: 18 to 48 V
Audio Output Type: XLR
Gender: Male
Contacts: 3-pin
Finish: satin black
Length: 17.76 mm
Width: 13.97 mm
Height: 7.62 mm