FlexFabric 20Gb 2-port 650M Adapter

What if you could accelerate IT services, increase data center efficiency and double your bandwidth without doubling your costs and complexity? The HP FlexFabric 20Gb 2-port 650M Adapter can be installed together with FlexibleLOM adapters for ProLiant Gen9 Server Blades to provide additional features. The adapter provides Tunnel Offload for efficient overlay networking to increase VM migration flexibility and network scale with minimal impact to server performance.

Traditional layer 2 networks limit mobility and scale of virtualized and multi-tenant workloads. When connected to HP 6125XLG Ethernet Blade Switch, it also supports RDMA over Converged Ethernet (RoCE) which increases host efficiency and lowers latency. When connected to HP Virtual Connect FlexFabric-20/40 F8 Modules, the FlexFabric 20Gb 2-port 650M Adapter provides 20 GbE performance and it can also provide 10 GbE performance when connected to HP 6125XLG Ethernet Blade Switch.

Manufacturer Part Number
700767-B21
EAN/UPC
0887111292032,887111292032
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical features:

Network processor

  • Emulex XE-104

Data rate

  • Two ports, each at 40 Gbps bi-directional
  • 80 Gbps aggregate bi-directional theoretical bandwidth.

Bus type

  • PCI Express v3.0 (Gen 3) x8

Form factor

  • Mezzanine Card

Power

  • 7.5W Typical, 8.6W Max

Server supported

  • ProLiant servers

IEEE compliance

  • 802.3ae, 802.1Q, 802.3x, 802.1p, 802.3ad/LACP, 802.1AB(LLDP), 802.1Qbg, 802.1Qbb, 802.1Qaz, 802.3ap

Compatible operating systems

  • Microsoft Windows Server 2012, 2012 R2, 2008 R2 w/ SP1 (x64)
  • Microsoft Windows Hyper-V 2008 R2 w/SP1, 2012, 2012 R2
  • Red Hat Enterprise Linux 6.5
  • SUSE Linux Enterprise Server 11, SP3 ( x64)
  • VMware ESXi 5.1 U2, 5.5 U1
  • Citrix XenServer 6.5 (Creedence)
  • Citrix XenServer (Naples) (x64)

Product differentiator

  • 20Gb Mezzanine card with Tunnel Offload and RDMA features for HP BladeSystem
Dimensions and weight:
  • Dimensions (W x D x H): 103 x 98 x 19 mm (4.1 x 3.9 x 0.75 in)
  • Weight: 68 kg (0.15 lb)