Ethernet 1Gb 4-port 331FLR Adapter

The HP Ethernet 1Gb 4-port 331FLR Adapter for select HP ProLiant Gen8 and Gen9 rack servers features the next generation of Ethernet integration, offering a single-chip solution in a FlexibleLOM form factor, which offers the option for future upgrades to 10GbE networking speeds. It delivers full line-rate performance across all ports with low power consumption. The HP 331FLR is ideal for virtualization, security, server consolidation, network segmentation, and other applications requiring maximum throughput and port density.

Manufacturer Part Number
629135-B22
EAN/UPC
0888793913765,888793913765,4514953835122
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Network processor

  • Broadcom BCM5719 chipset

Data rate

  • Four 1 GbE ports, each at 2 Gbps full duplex
  • 8 Gbps aggregate full duplex theoretical bandwidth. 10/100/1000 Mbps, Full-duplex

Bus type

  • PCI Express v2.0 (Gen 2 x4) (FlexibleLOM slot)

Form factor

  • FlexibleLOM

Power

  • 5.5W Maximum

Server supported

  • ProLiant servers

IEEE compliance

  • 802.3, 802.3ab, 802.3u, 802.3x, 802.3ad, 802.1q, 802.3az, 1588, 802.1as

Compatible operating systems

  • Microsoft Windows 2008, Server 2008
  • Microsoft Windows HPC Server 2008
  • Red Hat Enterprise Linux 5.7and 6.1 (AMD64/EM64T)
  • SUSE Linux Enterprise Server 10 and 11 (AMD64/EM64T)
  • Oracle Solaris 10
  • VMware ESX and ESXi
  • Microsoft Windows Hyper-V

Product differentiator

  • Single-chip, quad-port, 1Gb Ethernet Flexible LOM designed for maximum throughput and high port density.