PowerEdge RAID Controller H710

An eight-port, 6Gb/s PCI Express RAID controller, the Dell PowerEdge RAID Controller (PERC) H710 provides high server RAID performance for database and multimedia applications.

As storage demands expand and processing loads grow, it becomes increasingly more difficult for administrators to achieve maximum performance from their applications. The newest line of Dell™ PowerEdge™ RAID Controller cards, built on the LSISA2208 dual-core PowerPC RAID-on-Chip (ROC), offer unmatched I/O performance for database applications and streaming digital media environments.
The PowerEdge RAID Controller (PERC) H710, with eight internal ports, delivers two PowerPC processor cores and a 72-bit DDR3 interface that drives 512 MB cache memory. You can deploy the PERC H710 in hard-drive-based server environments for significant performance gains. If you are implementing hybrid server platforms based on solid-state storage, these next-generation PERCs exploit the potential of solid-state drives (SSDs) for unsurpassed performance and enterprise-class reliability.

Manufacturer Part Number
462-6930
EAN/UPC
0884116171164,884116171164
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Solution provided: Eight-port internal SATA+SAS solution supporting up to 32 SAS or SATA hard-disk drives (HDDs) or solid-state drives (SSDs)
Physical dimensions: 167.6mm (6.6in) x 64.4mm (2.5in) (MD2 low profile)
Connectors: Two internal mini-SAS SFF8088
Device support: Up to 32 (SAS, SATA)
Host bus type: 8-lane, PCI Express 2.0 compliant
Data transfer rates: Up to 6Gb/s per port
SAS controller: LSISAS2208 dual-core PowerPC ROC
Cache size: 512MB

Key RAID data protection
RAID levels 0, 1, 5, 6
features RAID spans 10, 50, 60    
Online Capacity Expansion (OCE)
Online RAID Level Migration (RLM)
Auto resume after power loss during array rebuild or
reconstruction/RLM
Consistency check for background data integrity
SED drive support
Load balancing
Physical disk power management (Dimmer SwitchTM)
Fast initialization for quick array setup
Configurable stripe size up to 1MB
SSD support
Patrol read for media scanning and repairing
Up to 64 logical drive and 64TB LUN support
DDF compliant Configuration on Disk (COD)
S.M.A.R.T. support
Global and dedicated hot spare with revertible hot-spare
support: automatic rebuild, enclosure affinity, emergency SATA
hot spare for SAS arrays
Enclosure management: SES (inband), SGPIO (sideband)

RAID management      CTRL-R
                                Dell OpenManageTM Storage Services
                                          Additional management:
                                         
UEFI (HII)
                                CEM    

Operating temperature: Maximum ambient temperature: 60°C
Operating voltage: +3.3V

Operating systems:

  • Microsoft® Windows Server® 2008 R2 SP2
  • Red Hat® Enterprise Linux® 5.7
  • Red Hat® Enterprise Linux® 6.1
  • SUSE® Linux Enterprise Server 10 SP4
  • SUSE® Linux Enterprise Server 11 SP2

Virtualization options:

  • VMware® ESX/ESXi 4.1
  • VMware® 5.0 U1
Warranty: Up to five-year warranty available for controller (up to the length of purchased system warranty)
Three-year warranty for battery