AVG19WBV-3D CCTV Monitor with 3D Noise Reduction

The AVG19WBV-3D is a High Performance 18.5″ LED Monitor specifically designed for Security Industry. With a Resolution of 1366 x 768 pixels this monitor displays High Quality video or computer signals via multiple inputs. This model improves over AVG19WBV-2D by featuring a 3D Comb Filter with De-Interlace and 3D Noise Reduction, better built-in stereo speakers, as well as the addition of an HDMI input. VGA and BNC connection ports and a Looping BNC input are also available. Certified by CE, FCC, and CB the monitor comes with lifetime usage rating of 50,000 hours. Other features include multi-language OSD (On-Screen Display) and In-Built Speakers.

Manufacturer Part Number
AVG19WBV-3D
EAN/UPC
0855597003855,855597003855
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: AVG19WBV-3D
Aspect Ratio: 16:9
Native Resolution (H x V): 1366 x 768
Colors: 16.7M
Viewing Angle: H: 170º - V: 160º
Contrast Ratio: 10000:1 (DCR)
Response Time: 5ms
Comb Filter with De-interlace: 3D Comb Filter with De-interlace
Noise Reduction: 3D Noise Reduction
Brightness: 250 cd/m2
Speakers: 2 each (3 watts)
HDMI: HDMI x 1
Composite Inputs / Outputs: BNC x 1 / BNC x 1
VGA: VGA x 1
Audio I/O: Audio In x 1, Audio Out x 1 (Stereo 3.5mm jacks)
Auto Adjustment: YES
Wall Hanging: VESA Standard
VESA Size: 100 x 100 mm
Stand: Plastic
Bezel: Plastic
OSD Language: English, Spanish, Dutch, Chinese, Italian, French
Power Consumption: < 25 W, < 0.5 W on Standby
Power Supply: AC 100 - 240 V ~ 50/60 Hz
Accessories: Power Cord, Audio Cable, VGA Cable and User’s Guide
Packaging (L x D x W): 19.5” x 14.8” x 7.3” (496 x 377 x 184.6 mm)
Dimension (L x D x W): 17.8” x 13.4" x 4.5” (452.1 x 340.97 x 114 mm)
Gross Weight: 7.9 lb (3.6 Kg)
Net Weight: 6.17 lb (2.8 Kg)
Operating Temperature: 32 °F - 122 °F (0 °C - 50 °C)
Safety: CE, FCC, CB