32GB Extreme microSD High Capacity (microSDHC) Card

Maximize the Performance of Your Smartphone, Tablet or Camera
Capture more fast action and record more Full HD or 4K Ultra HD-ready video with your Android™ based smartphone or MIL camera. SanDisk Extreme cards are built tough for extreme durability even under challenging environmental conditions. Fast write speeds reduce the time you’re on hold while your pictures and videos move to your card, or from your card to your computer. Storage capacities from 16GB to 64GB expand device memory and leave room to record video that’s ready for the new 4K Ultra HD television screens and monitors.

  • Built for extreme conditions temperature proof, water proof, shock proof, and x-ray proof
  • Delivers 4K Ultra HD and Full HD video recording and playback
  • Meets the new UHS Speed Class 3 (U3) specification
  • Transfer faster with speeds up to 60MB/
  • Up to 64GB for more space to catch the thrill
The Speed you Need
The best stuff happens fast. With extreme speeds up to 40MB/s, SanDisk memory cards give you the speed you need to capture every detail. Fast write speeds reduce the time you’re on hold while you move pictures and videos to your card. Offload big files faster so you’re always ready to catch the next great shot, and enjoy smooth video playback.

Shoot 4K Ultra HD Video Today
Pro video performance with both Class 10 and UHS Speed Class 3 (U3) ratings lets you capture 4K Ultra HD and Full HD video. Your videos will meet today’s highest resolution standards and will look stunning on the latest 4K Ultra HD TV screens and monitors, making this the ideal card for your 4K Ultra HD video-enabled smartphone, tablet or camera.

All the Memory You Need
Generous storage capacities up to 64GB mean you won’t run out of the memory you need to work, shoot and share high resolution videos and stills.

SD Adapter for Versatility
This card comes with a convenient SD card adapter, so you can also capture and access data on the card with any device that has an SD card slot. You'll be able to use your memory card with SD enabled cameras, camcorders, tablets, and laptops.

Built for Extreme Conditions
SanDisk Extreme microSD UHS-I Cards are waterproof, shockproof, x-ray proof and temperature proof to protect your memories from life's mishaps. Take your phone or tablet to the snow, to the pool or to the desert. Your card will survive, even if your device doesn't.

Support
The SanDisk Extreme microSD UHS-I Memory Card is backed by a lifetime limited warranty. Support also includes RescuePRO® Deluxe data recovery software downloadable offer for bringing accidentally deleted images back to life.

Manufacturer Part Number
SDSDQXN-032G-C46A
EAN/UPC
0619659101114,619659101114
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 32GB
Read Speed: up to 60MB/s
Write Speed: up to 40MB/s
Form Factor: microSDHC
Video Speed: C10, U3
SD Adapter: Yes