Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specifications
Network Standard:
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.11ac, IPv4, IPv6
Product Segment:
AC2400 ultimate AC performance: 600+1734Mbps
Data Rate:
802.11a : 6,9,12,18,24,36,48,54Mbps
802.11b : 1, 2, 5.5, 11Mbps
802.11g : 6,9,12,18,24,36,48,54Mbps
802.11n : up to 450Mbps
802.11n TurboQAM:up to600Mbps
802.11ac: up to 1734Mbps
Antenna:
External antenna x 4
Operating Frequency:
2.4GHz/5GHz
Encryption:64-bit WEP, 128-bit WEP, WPA2-PSK, WPA-PSK, WPA-Enterprise , WPA2-Enterprise , WPS support
Firewall & Access Control:Firewall: SPI intrusion detection,DoS protection
Access control: Parental control, Network service filter, URL filter, Port filter
Management:UPnP, IGMP v1/v2/v3, DNS Proxy, DHCP, NTP Client, DDNS, Port Triger, Universal Repeater, System Event Log
VPN Support:IPSec Pass-Throuth
PPTP Pass-Through
L2TP Pass-Through
PPTP server
OpenVPN server
PPTP client
L2TP client
OpenVPN client
WAN Connection Type:Internet connection type : Automatic IP, Static IP, PPPoE(MPPE supported), PPTP, L2TP
Dual Link support
WAN Bridge support
Multicast Proxy support
Multicast Rate Setting support
Utilities:
- Download master
- support BT, NZB, HTTP, ED2K
- support encryption, DHT, PEX and magnet link
- upload and download bandwidth control
- download scheduling
- Media server:
- Image: JPEG
- Audio: mp3, wma, wav, pcm, mp4, lpcm, ogg
- Video: asf, avi, divx, mpeg, mpg, ts, vob, wmv, mkv, mov
- QoS:
- WMM
- User definable rules for IP/MAC/Port. Upload and Download bandwidth management.
- ACK/SYN/FIN/RST/ICMP with Highest priority
- Guest Network:
- 2.4GHz guest network x 3, 5GHz guest network x 3
- Printer Server: multifunctional printer support(Windows nly), LPR protocol support
- File server: Samba and FTP server with account management
- PPTP VPN server
- Network map
- Traffic monitor
Ports:
4 x RJ45 for 10/100/1000/Gigabits BaseT for LAN, 1 x RJ45 for 10/100/1000/Gigabits BaseT for WAN
USB 2.0 x 1
USB 3.0 x 1
Button:
WPS Button, Reset Button, Power Switch, Wireless on/off Button, LED on/off Button
LED Indicator:
PWR x 1
Wi-Fi x 2
LAN x 4
WAN x 1
WPS x 1
Power Supply:
AC Input : 110V~240V(50~60Hz)
DC Output : 19 V with max. 2.37 A current
OS Support:
Windows® 8.1
Windows® 8
Windows® 7
Windows® Vista
Windows® 2000
Windows® ME
Windows® XP
Windows® Server 2003
Windows® Server 2008
Mac OS X
Mac OS X 10.1
Mac OS X 10.4
Mac OS X 10.5
Mac OS X 10.6
Mac OS X 10.7
Mac OS X 10.8
Linux Kernel (Support Ubuntu only)
Linux
Dimensions:
289.5 x 167.6 x 47.5 mm (WxDxH)
Weight:
747 g
Package Content:
1 x RT-AC87U Wireless-AC2400 Dual Band Gigabit Router
1 x RJ-45 cable
1 x Power adapter
1 x QSG
1 x Support CD(user manual and ultility)
Router Special Features:
3G/4G data sharing, AiCloud, Printer server, Download Master, AiDisK, Multiple SSIDs, Parental Control
Operation mode:
Wireless router mode
Access point mode
Media bridge mode