MSA 1040 1Gb iSCSI w/12 900GB SAS 10K SFF (2.5in) Hard Drive Bundle/S-Buy

Entry consolidation and virtualization initiatives are now well in your budgetary reach. The HP MSA 1040 Storage offers many of the HP MSA 2040 features but at a substantially lower entry price points. HP ProLiant and BladeSystems administrators as well as IT generalists will find storage management tasks simple and intuitive with MSA. The MSA 1040 arrays leverage a new 4th-generation controller architecture with a new processor, 2-host ports and 4GB cache per controller. Take advantage of the latest hard drives advances by choosing the form factor and technology which best meet your application and budget requirements. Unlike many competing arrays, the MSA 1040 ships standard with intuitive management tools and powerful data services such as Snapshots and Volume Copy for increased data protection.

Manufacturer Part Number
K2Q06SB
EAN/UPC
0888793645055,888793645055
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model differentiator: Smart Buy Pre-Config array with (2) 1GbE iSCSI Controllers in a Small Form Factor (SFF) Chassis - 12 drive bay Chassis, with (12) 900GB SAS 10K Hard Drives

Drives supported:
(24) SFF SAS/MDL SAS
Supported

Maximum storage:
10.8TB Raw
Included

Storage expansion: HP MSA 2040 LFF Disk Enclosure or D2700 2.5-inch disk enclosure

Storage controller:
(2) MSA 1040 2-port 1G iSCSI Controller
Included

Host interface:
1 Gb iSCSI (2) Ports per controller
Included

Drive description:
(12) 900 GB 6G 10K SFF Dual-port ENT SAS
Included

Compatible operating systems:

  • Microsoft Windows Server 2012
  • Microsoft Windows 2008
  • Microsoft Windows Hyper-V
  • Red Hat Linux
  • SUSE Linux
  • VMware ESXi 5.x
  • Detailed information available at: http://www.hp.com/storage/spock

Clustering support: Windows, Linux, HP-UX, OpenVMS

Form Factor: 2U

Warranty: 3/0/0

What is in the box: MSA 1040 SFF Chassis with (2) 1GbE iSCSI Controllers, (12) 900 GB 6G SAS HDD