MSA 2040 SAS Dual Controller SFF Storage/S-Buy

Changing storage needs for server customers now requires greater levels of performance and functionality at a lower cost of ownership. The next generation HP MSA 2040 Storage arrays raises the bar & uniquely addresses HP ProLiant customers' shared storage and data protection needs, reduces TCO while dramatically increasing performance using technologies such as Solid State Drives, Snap and Volume copy, Replication and SEDs. The MSA 2040 Storage arrays are positioned to provide an excellent value for customers needing increasing performance to support initiatives such as consolidation and virtualization.

The MSA 2040 delivers this performance by leveraging new controller architecture with a new processor, four ports with 4GB cache per controller and using drive technologies such as SSDs. The MSA 2040 Storage ships standard with 64 Snapshots and Volume Copy enabled for increased data protection and allow replication with optional Remote Snap software between arrays (FC or iSCSI only).

Manufacturer Part Number
C8S55SB
EAN/UPC
0888793670897,888793670897
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity :

  • 24TB Raw
  • Supported
Drive description :
  • (24) SFF SAS/MDL SAS
  • Supported
Host interface :
  • 12Gb/sec SAS (4) Ports per controller
  • Included
Storage controller : (2) MSA 2040 SAS Controller; Included

Storage expansion options :
  • HP MSA 2040 LFF Disk Enclosure or D2700 2.5-inch disk enclosure
Form factor : 2U

Dimensions and weight:

Minimum dimensions (W x D x H) :
29x26x11 in

Weight :
81.5 lbs

What's included:
Differentiator :
Smart Buy Pre-Config array with (2) MSA 2040 SAS Controllers in a Small Form Factor (SFF) Chassis - 24 drive bay Chassis

Warranty - year(s) (parts/labor/onsite) :
3/0/0

What's in the box :
Smart Buy MSA 2040 SFF Chassis with (2) MSA 2040 SAS Controllers