CineMate 15 Home Theater Speaker System

The simplest soundbar system from Bose

Dramatically improving your TV sound doesn't have to be complicated. The CineMate 15 system delivers the sharp, full audio you've been missing, with deep bass you may have never heard from TV before—all from a compact soundbar and hideaway Acoustimass® module. The soundbar needs just one simple connection to your TV and fits nicely in front of it, while a universal remote easily controls your TV, cable box and more. It's a lot of performance packed into a complete-yet-affordable Bose® home theater speaker system, designed to radically enhance your enjoyment of everything TV has to offer.

  • Full, impressive TV sound that spreads well beyond the soundbar itself

  • Deep bass from the Acoustimass module that brings movies, TV shows, sports and video games to life

  • Soundbar fits easily in front of TV and connects with just one cable

  • Easy-to-use universal remote controls TV, cable box and more

  • Multiple audio inputs: choice of digital optical, coaxial and analog

Manufacturer Part Number
626596-1100
EAN/UPC
0017817647274,017817647274
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions:

Soundbar speaker:

  • Height: 3.25 in (8.5 cm)
  • Width: 12 in (30.5 cm)
  • Depth: 2.75 in (7 cm)
  • Weight: 1.5 lbs (0.68 kg)

Acoustimass® module:

  • Height: 14.5 in (36.7 cm)
  • Width: 8.8 in (22.2 cm)
  • Depth: 19.1 in (48.5 cm)
  • Weight: 23.3 lbs (10.6 kg)

Remote control:

  • Height: 8.8 in (22.35 cm)
  • Width: 2.1 in (5.3 cm)
  • Depth: 1.2 in (3 cm)

Inputs/outputs:

  • Optical audio input (digital)
  • Coaxial audio input (digital)
  • R-L audio input (analog)
Additional details

Total shipping weight:
  • 26 lbs (11.8 kg)