The 5000-series NVRs and hybrid NVRs are unmatched when high performance and scalability are required for medium to large-sized installations using analog or IP cameras - or both. If high reliability is a concern, the video recorders are available in RAID-1 and non-RAID configurations using enterprise-class hard drives.
Note:
Analog Camera Support (Hybrid Models) Analog Recording Resolutions: NTSC: 704x480, 320x240; PAL: 704x576, 352x288
Video Encoding: H.264 (MPEG4 Part 10)
Maximum Images per Second (NTSC/PAL): 30ips/ch at 4CIF
Analog Camera Inputs: 16, 32, or 48
Analog PTZ Control: Pelco-D, Manchester (AD) & Panasonic protocols
IP Camera Support (NVR & Hybrid Models) IP/MP Cameras Supported: Yes
Maximum Resolution: 10+ megapixels
Video Codec Support: H.264/MPEG-4/MJPEG
Maximum Images per Second: 30ips/ch
Hybrid NVR IP Camera Licenses: None included
IP PTZ Support: Yes
Audio Analog Audio inputs: Equal to analog video inputs
Analog Audio Codec: G.711, 8bit/8kHz, 64kbit/s,unidirectional
IP Camera Audio Support: Yes
IP Supported Codecs: AAC, G.711
Systems and Network Management Bandwidth Throttling: Yes
Bandwidth Scheduling: Yes
Adaptive Bandwidth Use: Yes, image-only transmission
Remote Connection: TCP/IP (IPv4)
Simultaneous Remote Connections: Unlimited
Remote System Configuration &Management and Health Monitoring: Yes
Enterprise Configuration, Management, Health Monitoring and Health Alerting: Optional with Enterprise Appliance or VisionPoint™ Enterprise Server
UPS Support: Yes, APC Smart UPS model
Software Video Management: VisionPoint™ VMS
Software Version: Supports version 7.2 and above
Resource Units: 5000: 48 RUs; 5500: 64 RUs
Third-Party Integration Third-party Data Integration (e.g. ATM, POS, Access Control, etc.): Yes
Storage
Storage Capacity: RAID-1: 1, 2, 4 or 8TB models
JBOD: 1, 2, 4, 8, 16TB models
Drive Type: SATA
RAID: RAID-1 or JBOD
Hot Swappable Drives : Yes. Hot spare (optional)
Drive Bays: 4
Inputs and Outputs Type of Camera Inputs: Analog, IP, MP, and PTZ cameras supported.
Monitor Output: 1 x DE-15 (VGA) and 1 x DVI-I
Display Resolution: Up to 1600 x 1200
SpotMonitor: 1 x BNC or 1 x DVI-I
Network (NIC): 2 x 1Gb Ethernet port
(4 x 1Gb optional)
USB: 2 front/4 back (2x 2.0 / 2x 3.0)
Alarm Inputs / Outputs: 4 dry contacts or 4 relay out, expandable up to 12 in/12out. N.O., N.C., supervised or non-supervised, 0.5 A @ 120VAC
Serial Port: 2x (RS-232/422/485) configurable with internal jumpers
Serial Port Expansion: Up to 8 RS-232/422/485 ports via USB
DVD-RW: Optional USB Drive
Mouse and Keyboard: Included
Physical Dimension (HxWxD): 3.5” x 17” x 19” (89 x 432 x 483mm)
Rack Units: 2U, 19” rack-mountable
Mounting: Includes rack mount ears. Optional rack rails or wall mounting brackets available
Unit Weight: 39 lbs (17.7 kg)
Shipping Weight: 43 lbs (19.5 kg)
Environmental and Warranty Operating Temperature: 41° to 95°F (5° to 35°C)
Heat Dissipation: 1600 BTU/h max (based on 400W PSU)
Humidity: 5% to 95% RH (non-condensing)
Storage Conditions: 14° to 140°F (-10° to 60°C)
Hardware Warranty: 3 years
Electrical
Power: 100-240VAC, 400W, 60-50Hz, 7-3.5A