VisionPoint 5500 Hybrid Video Recorder

The 5000-series NVRs and hybrid NVRs are unmatched when high performance and scalability are required for medium to large-sized installations using analog or IP cameras - or both. If high reliability is a concern, the video recorders are available in RAID-1 and non-RAID configurations using enterprise-class hard drives.

Manufacturer Part Number
HVR-5532-008T0
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Analog Camera Support (Hybrid Models) Analog Recording Resolutions: NTSC: 704x480, 320x240; PAL: 704x576, 352x288
Video Encoding: H.264 (MPEG4 Part 10)
Maximum Images per Second (NTSC/PAL): 30ips/ch at 4CIF
Analog Camera Inputs: 16, 32, or 48
Analog PTZ Control: Pelco-D, Manchester (AD) & Panasonic protocols
IP Camera Support (NVR & Hybrid Models) IP/MP Cameras Supported: Yes
Maximum Resolution: 10+ megapixels
Video Codec Support: H.264/MPEG-4/MJPEG
Maximum Images per Second: 30ips/ch
Hybrid NVR IP Camera Licenses: None included
IP PTZ Support: Yes
Audio Analog Audio inputs: Equal to analog video inputs
Analog Audio Codec: G.711, 8bit/8kHz, 64kbit/s,unidirectional
IP Camera Audio Support: Yes
IP Supported Codecs: AAC, G.711
Systems and Network Management Bandwidth Throttling: Yes
Bandwidth Scheduling: Yes
Adaptive Bandwidth Use: Yes, image-only transmission
Remote Connection: TCP/IP (IPv4)
Simultaneous Remote Connections: Unlimited
Remote System Configuration &Management and Health Monitoring: Yes
Enterprise Configuration, Management, Health Monitoring and Health Alerting: Optional with Enterprise Appliance or VisionPoint™ Enterprise Server
UPS Support: Yes, APC Smart UPS model
Software Video Management: VisionPoint™ VMS
Software Version: Supports version 7.2 and above
Resource Units: 5000: 48 RUs; 5500: 64 RUs
Third-Party Integration Third-party Data Integration (e.g. ATM, POS, Access Control, etc.): Yes
Storage
Storage Capacity: RAID-1: 1, 2, 4 or 8TB models
JBOD: 1, 2, 4, 8, 16TB models
Drive Type: SATA
RAID: RAID-1 or JBOD
Hot Swappable Drives : Yes. Hot spare (optional)
Drive Bays: 4
Inputs and Outputs Type of Camera Inputs: Analog, IP, MP, and PTZ cameras supported.
Monitor Output: 1 x DE-15 (VGA) and 1 x DVI-I
Display Resolution: Up to 1600 x 1200
SpotMonitor: 1 x BNC or 1 x DVI-I
Network (NIC): 2 x 1Gb Ethernet port
(4 x 1Gb optional)
USB: 2 front/4 back (2x 2.0 / 2x 3.0)
Alarm Inputs / Outputs: 4 dry contacts or 4 relay out, expandable up to 12 in/12out. N.O., N.C., supervised or non-supervised, 0.5 A @ 120VAC
Serial Port: 2x (RS-232/422/485) configurable with internal jumpers
Serial Port Expansion: Up to 8 RS-232/422/485 ports via USB
DVD-RW: Optional USB Drive
Mouse and Keyboard: Included
Physical Dimension (HxWxD): 3.5” x 17” x 19” (89 x 432 x 483mm)
Rack Units: 2U, 19” rack-mountable
Mounting: Includes rack mount ears. Optional rack rails or wall mounting brackets available
Unit Weight: 39 lbs (17.7 kg)
Shipping Weight: 43 lbs (19.5 kg)
Environmental and Warranty Operating Temperature: 41° to 95°F (5° to 35°C)
Heat Dissipation: 1600 BTU/h max (based on 400W PSU)
Humidity: 5% to 95% RH (non-condensing)
Storage Conditions: 14° to 140°F (-10° to 60°C)
Hardware Warranty: 3 years
Electrical
Power: 100-240VAC, 400W, 60-50Hz, 7-3.5A